2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 1206 (3216 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 1206 (3216 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 1206 (3216 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-2450BP18C100C001ETR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 2450 MHz |