Win Source Part Number: 1380699-2450BP15F010
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Frequency: 2.45GHz Center
Insertion Loss: 2.5dB
Filter Type: Band Pass
Height (Max): 0.026" (0.65mm)
Bandwidth: 100MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
REACH Status: REACH Unaffected
Standard Package: 4,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 2450BP15F0100001E |
| Product Name | Filters - RF Filters |