Johanson Technology, Inc. RF Multiplexers 0859DP18A1920001E

Description
RF Diplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Diplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-0859DP18A1920001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 1206 (3216 Metric)

RF Diplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-0859DP18A1920001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 1206 (3216 Metric)
Return Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - TP-4050 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o403102190 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details