Anatech Electronics, Inc. 898.5 MHz / 937.5 MHz Cavity Duplexer AD898-937D431

Description
898.5 MHz / 937.5 MHz Cavity Duplexer
Request a Quote
Description
898.5 MHz / 937.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
898.5 MHz / 937.5 MHz Cavity Duplexer - AD898-937D431 - Anatech Electronics, Inc.
Garfield, NJ, United States
898.5 MHz / 937.5 MHz Cavity Duplexer
AD898-937D431
898.5 MHz / 937.5 MHz Cavity Duplexer AD898-937D431
898.5 MHz / 937.5 MHz Cavity Duplexer

898.5 MHz / 937.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD898-937D431
Product Name 898.5 MHz / 937.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR308 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
406-416 MHz / 420-430 MHz Cavity Duplexer - AD411-425D365 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
1710-1755 MHz / 2110-2155 MHz Duplexer - AE1732-2132DB5295 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2500-2520 MHz / 2670-2690 MHz Cavity Duplexer - AD2510-2680D371 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details