SST Sensing Ltd. LLIS – Hazardous Area Approved

Description
Details Certified to ATEX, UKCA, and IECEx standards Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F) Additional classification: Ex ia IIC T4 Ga for temperatures between -30°C and +80°C (-22°F to +176°F) Available with both metric and imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material compatibility with oils and a broad range of acids Designed to function effectively in hydrogen applications Includes optional cable and barrier accessories for enhanced usability SST’s range of intrinsically safe optical liquid level switches, approved for use in hazardous areas, is specifically engineered and certified to operate reliably in demanding environments. These include applications where direct exposure to hydrocarbons, fuels, and flammable or explosive liquids is common, making them suitable for critical safety requirements. Leveraging advanced infrared technology combined with the principle of total internal reflection, SST’s liquid level switches precisely detect the presence or absence of a wide variety of liquids. With an exceptionally fast response time, their performance ensures rapid and accurate readings, while their switch point repeatability of ±1 mm guarantees consistency in even the most challenging conditions. Designed for resilience, SST’s liquid level switches operate within a broad temperature range of -30°C to +80°C (-22°F to +176°F), ensuring reliable functionality across diverse environments. Constructed with durable stainless steel housing and offering a selection of sensing tip materials, these devices are highly resistant to chemical corrosion and mechanical wear, further enhancing their suitability for harsh industrial settings.
Request a Quote Datasheet
Description
Details Certified to ATEX, UKCA, and IECEx standards Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F) Additional classification: Ex ia IIC T4 Ga for temperatures between -30°C and +80°C (-22°F to +176°F) Available with both metric and imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material compatibility with oils and a broad range of acids Designed to function effectively in hydrogen applications Includes optional cable and barrier accessories for enhanced usability SST’s range of intrinsically safe optical liquid level switches, approved for use in hazardous areas, is specifically engineered and certified to operate reliably in demanding environments. These include applications where direct exposure to hydrocarbons, fuels, and flammable or explosive liquids is common, making them suitable for critical safety requirements. Leveraging advanced infrared technology combined with the principle of total internal reflection, SST’s liquid level switches precisely detect the presence or absence of a wide variety of liquids. With an exceptionally fast response time, their performance ensures rapid and accurate readings, while their switch point repeatability of ±1 mm guarantees consistency in even the most challenging conditions. Designed for resilience, SST’s liquid level switches operate within a broad temperature range of -30°C to +80°C (-22°F to +176°F), ensuring reliable functionality across diverse environments. Constructed with durable stainless steel housing and offering a selection of sensing tip materials, these devices are highly resistant to chemical corrosion and mechanical wear, further enhancing their suitability for harsh industrial settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LLIS – Hazardous Area Approved -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LLIS – Hazardous Area Approved
LLIS – Hazardous Area Approved
Details Certified to ATEX, UKCA, and IECEx standards Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F) Additional classification: Ex ia IIC T4 Ga for temperatures between -30°C and +80°C (-22°F to +176°F) Available with both metric and imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material compatibility with oils and a broad range of acids Designed to function effectively in hydrogen applications Includes optional cable and barrier accessories for enhanced usability SST’s range of intrinsically safe optical liquid level switches, approved for use in hazardous areas, is specifically engineered and certified to operate reliably in demanding environments. These include applications where direct exposure to hydrocarbons, fuels, and flammable or explosive liquids is common, making them suitable for critical safety requirements. Leveraging advanced infrared technology combined with the principle of total internal reflection, SST’s liquid level switches precisely detect the presence or absence of a wide variety of liquids. With an exceptionally fast response time, their performance ensures rapid and accurate readings, while their switch point repeatability of ±1 mm guarantees consistency in even the most challenging conditions. Designed for resilience, SST’s liquid level switches operate within a broad temperature range of -30°C to +80°C (-22°F to +176°F), ensuring reliable functionality across diverse environments. Constructed with durable stainless steel housing and offering a selection of sensing tip materials, these devices are highly resistant to chemical corrosion and mechanical wear, further enhancing their suitability for harsh industrial settings.

Details

  • Certified to ATEX, UKCA, and IECEx standards
  • Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F)
  • Additional classification: Ex ia IIC T4 Ga for temperatures between -30°C and +80°C (-22°F to +176°F)
  • Available with both metric and imperial process connection options
  • Features NAMUR output for seamless integration
  • Offers near-instantaneous response time from the optical sensor for swift performance
  • Requires no calibration for ease of use
  • Robust construction with 316 stainless steel housing
  • Ensures material compatibility with oils and a broad range of acids
  • Designed to function effectively in hydrogen applications
  • Includes optional cable and barrier accessories for enhanced usability

SST’s range of intrinsically safe optical liquid level switches, approved for use in hazardous areas, is specifically engineered and certified to operate reliably in demanding environments. These include applications where direct exposure to hydrocarbons, fuels, and flammable or explosive liquids is common, making them suitable for critical safety requirements.
Leveraging advanced infrared technology combined with the principle of total internal reflection, SST’s liquid level switches precisely detect the presence or absence of a wide variety of liquids. With an exceptionally fast response time, their performance ensures rapid and accurate readings, while their switch point repeatability of ±1 mm guarantees consistency in even the most challenging conditions.
Designed for resilience, SST’s liquid level switches operate within a broad temperature range of -30°C to +80°C (-22°F to +176°F), ensuring reliable functionality across diverse environments. Constructed with durable stainless steel housing and offering a selection of sensing tip materials, these devices are highly resistant to chemical corrosion and mechanical wear, further enhancing their suitability for harsh industrial settings.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Level Sensors
Product Name LLIS – Hazardous Area Approved
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float, Level Sensors - 1921-1027-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - 1921-LLC210D3L24-3C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - Industrial - 1921-LLHPA681D5-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - 1921-1030-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details