Jiangsu Changjing Electronics Technology Co., Ltd Power Supply Chip >> Voltage References CJ432 ±1%

Description
1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS
Datasheet
Description
1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Chip >> Voltage References - CJ432 ±1% - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
CJ432 ±1%
Power Supply Chip >> Voltage References CJ432 ±1%
1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage References - CJ432 ±1% - ODG (Origin Data Global)
Shenzhen, China
Voltage References
CJ432 ±1%
Voltage References CJ432 ±1%
1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage Reference ROHS

1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage Reference ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number CJ432 ±1% CJ432 ±1%
Product Name Power Supply Chip >> Voltage References Voltage References
Package Type SOT23
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details
Voltage Reference - ISL21009DFB862Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
4 suppliers