Rochester Electronics PMIC - PMIC - Voltage Reference - AD680JNZ AD680JNZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859569-AD680JNZ Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859569-AD680JNZ Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD680JNZ - 859569-AD680JNZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD680JNZ
859569-AD680JNZ
PMIC - PMIC - Voltage Reference - AD680JNZ 859569-AD680JNZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859569-AD680JNZ Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859569-AD680JNZ
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD680JNZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD680JNZ
PMIC - Voltage Reference AD680JNZ
IC V-REF 2.5V LP 8-DIP

IC V-REF 2.5V LP 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 859569-AD680JNZ AD680JNZ
Product Name PMIC - PMIC - Voltage Reference - AD680JNZ PMIC - Voltage Reference
Package Type DIP; Other; 8-PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR431BRMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details