Manufacturer: Renesas Electronics America
Win Source Part Number: 875691-ISL60002DIH32
Series: FGA™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.2% 7 mA SOT-23-3
Package: Tube
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL60002
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL60002DIH325 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH325 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.2% 7mA SOT-23-3
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 875691-ISL60002DIH325 | 693-ISL60002DIH325 | ISL60002DIH325-ND | ISL60002DIH325 | ISL60002DIH325 |
| Product Name | PMIC - PMIC - Voltage Reference - ISL60002DIH325 | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; Tube | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Series | Series | |||
| VREF Type | Fixed; Programmable | ||||
| TC | 20 ppm/C | 20 ppm/C |