The NPD4-500-2000 is a 4-way power divider/combiner operating from 0.5 to 2 GHz with 50 Ω impedance. It has a maximum insertion loss of 1.0 dB, input VSWR of 1.25, output VSWR of 1.2, isolation of at least 20 dB, amplitude balance of ±0.3 dB, and phase balance of ±4°. It supports 30 W average power as a divider and 2 W as a combiner. The unit measures 68×64×12 mm with SMA female connectors and is mounted via four 2.8 mm through-holes. It operates from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-500-2000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 500.00 to 2000.00 MHz |
| Insertion Loss | 1.00 dB |