JFW Industries, Inc. Solid State Programmable Attenuator 50P-2072

Description
Model 50P-2072 is a 50 Ohm solid-state programmable attenuator with attenuation range 0 to 31dB by 1dB steps. It operates 100 MHz to 40 GHz and is rated for +25 dBm of RF input power. This step attenuator is available with 2.9mm female coaxial RF connectors. The attenuator has five individually controlled steps: 1dB, 2dB, 4dB, 8dB and 16dB. TTL Controlled with Inverted Logic Each of the attenuation steps has a corresponding TTL control line. There are five TTL control lines for this model. See the outline drawing for the control pinout. TTL low will turn on an attenuation step. TTL high will turn off an attenuation step. Use multiple control lines simultaneously to set combinational attenuation values. To activate the 7dB setting, the 1dB/2dB/4dB control lines must all be TTL low. To activate the 18dB setting, the 2dB/16dB control lines must be TTL low. To set the attenuator to the insertion loss state (i.e. 0dB setting), all control lines must be set to TTL high. To set the attenuator to its maximum dB setting (31dB), all control lines must be set to TTL low.
Datasheet
Description
Model 50P-2072 is a 50 Ohm solid-state programmable attenuator with attenuation range 0 to 31dB by 1dB steps. It operates 100 MHz to 40 GHz and is rated for +25 dBm of RF input power. This step attenuator is available with 2.9mm female coaxial RF connectors. The attenuator has five individually controlled steps: 1dB, 2dB, 4dB, 8dB and 16dB. TTL Controlled with Inverted Logic Each of the attenuation steps has a corresponding TTL control line. There are five TTL control lines for this model. See the outline drawing for the control pinout. TTL low will turn on an attenuation step. TTL high will turn off an attenuation step. Use multiple control lines simultaneously to set combinational attenuation values. To activate the 7dB setting, the 1dB/2dB/4dB control lines must all be TTL low. To activate the 18dB setting, the 2dB/16dB control lines must be TTL low. To set the attenuator to the insertion loss state (i.e. 0dB setting), all control lines must be set to TTL high. To set the attenuator to its maximum dB setting (31dB), all control lines must be set to TTL low.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Programmable Attenuator - 50P-2072 - JFW Industries, Inc.
Indianapolis, IN, USA
Solid State Programmable Attenuator
50P-2072
Solid State Programmable Attenuator 50P-2072
Model 50P-2072 is a 50 Ohm solid-state programmable attenuator with attenuation range 0 to 31dB by 1dB steps. It operates 100 MHz to 40 GHz and is rated for +25 dBm of RF input power. This step attenuator is available with 2.9mm female coaxial RF connectors. The attenuator has five individually controlled steps: 1dB, 2dB, 4dB, 8dB and 16dB. TTL Controlled with Inverted Logic Each of the attenuation steps has a corresponding TTL control line. There are five TTL control lines for this model. See the outline drawing for the control pinout. TTL low will turn on an attenuation step. TTL high will turn off an attenuation step. Use multiple control lines simultaneously to set combinational attenuation values. To activate the 7dB setting, the 1dB/2dB/4dB control lines must all be TTL low. To activate the 18dB setting, the 2dB/16dB control lines must be TTL low. To set the attenuator to the insertion loss state (i.e. 0dB setting), all control lines must be set to TTL high. To set the attenuator to its maximum dB setting (31dB), all control lines must be set to TTL low.

Model 50P-2072 is a 50 Ohm solid-state programmable attenuator with attenuation range 0 to 31dB by 1dB steps. It operates 100 MHz to 40 GHz and is rated for +25 dBm of RF input power. This step attenuator is available with 2.9mm female coaxial RF connectors. The attenuator has five individually controlled steps: 1dB, 2dB, 4dB, 8dB and 16dB.

TTL Controlled with Inverted Logic
Each of the attenuation steps has a corresponding TTL control line. There are five TTL control lines for this model. See the outline drawing for the control pinout. TTL low will turn on an attenuation step. TTL high will turn off an attenuation step. Use multiple control lines simultaneously to set combinational attenuation values. To activate the 7dB setting, the 1dB/2dB/4dB control lines must all be TTL low. To activate the 18dB setting, the 2dB/16dB control lines must be TTL low. To set the attenuator to the insertion loss state (i.e. 0dB setting), all control lines must be set to TTL high. To set the attenuator to its maximum dB setting (31dB), all control lines must be set to TTL low.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50P-2072
Product Name Solid State Programmable Attenuator
Attenuator Type Variable
Frequency 1.00E-4 to 40 GHz
Insertion Loss 3.5 to 9 dB
VSWR 1.5 to 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-10+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 10.3 dB
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details