JFW Industries, Inc. Fixed Attenuator Kit from JFW Industries 50KFA-005-BNC

Description
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.
Datasheet
Description
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Kit from JFW Industries - 50KFA-005-BNC - JFW Industries, Inc.
Indianapolis, IN, USA
Fixed Attenuator Kit from JFW Industries
50KFA-005-BNC
Fixed Attenuator Kit from JFW Industries 50KFA-005-BNC
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.

JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50KFA-005-BNC
Product Name Fixed Attenuator Kit from JFW Industries
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D10379-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details