JFW Industries, Inc. Mini Benchtop Programmable Attenuator Assembly 50BA-004-63

Description
The mini benchtop models are JFW’s latest line of attenuator assemblies. These units are DC powered using a wall transformer that is shipped with each unit. The current attenuation of each variable attenuator is displayed on the front panel. The variable attenuators can be controlled remotely or manually. Each attenuator can be manually set using the lever switches on the front panel. These lever switches are momentary so that you can “tap to step” or “hold to jog” to change the attenuation. The speed of the “hold to jog” feature has ten different speed settings to allow for manual handover testing with different attenuation fading speeds.
Datasheet
Description
The mini benchtop models are JFW’s latest line of attenuator assemblies. These units are DC powered using a wall transformer that is shipped with each unit. The current attenuation of each variable attenuator is displayed on the front panel. The variable attenuators can be controlled remotely or manually. Each attenuator can be manually set using the lever switches on the front panel. These lever switches are momentary so that you can “tap to step” or “hold to jog” to change the attenuation. The speed of the “hold to jog” feature has ten different speed settings to allow for manual handover testing with different attenuation fading speeds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Benchtop Programmable Attenuator Assembly - 50BA-004-63 - JFW Industries, Inc.
Indianapolis, IN, USA
Mini Benchtop Programmable Attenuator Assembly
50BA-004-63
Mini Benchtop Programmable Attenuator Assembly 50BA-004-63
The mini benchtop models are JFW’s latest line of attenuator assemblies. These units are DC powered using a wall transformer that is shipped with each unit. The current attenuation of each variable attenuator is displayed on the front panel. The variable attenuators can be controlled remotely or manually. Each attenuator can be manually set using the lever switches on the front panel. These lever switches are momentary so that you can “tap to step” or “hold to jog” to change the attenuation. The speed of the “hold to jog” feature has ten different speed settings to allow for manual handover testing with different attenuation fading speeds.

The mini benchtop models are JFW’s latest line of attenuator assemblies. These units are DC powered using a wall transformer that is shipped with each unit. The current attenuation of each variable attenuator is displayed on the front panel. The variable attenuators can be controlled remotely or manually. Each attenuator can be manually set using the lever switches on the front panel. These lever switches are momentary so that you can “tap to step” or “hold to jog” to change the attenuation. The speed of the “hold to jog” feature has ten different speed settings to allow for manual handover testing with different attenuation fading speeds.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50BA-004-63
Product Name Mini Benchtop Programmable Attenuator Assembly
Attenuator Type Variable
Frequency 3 GHz
Insertion Loss 4.2 to 4.5 dB
VSWR 1.6 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details