AXO®315 is a single-axis, closed-loop digital MEMS accelerometer designed for high-precision navigation and positioning in harsh environments. It features a hermetic ceramic SMD package measuring 12 x 12 x 5.5 mm and weighing 1.4 g, with a ±14 g measurement range and a 24-bit SPI digital interface. The device offers a 1-year composite bias repeatability of 1 mg and a vibration rectification error of 20 μg/g², with a noise spectral density of 15 μg/√Hz and a bandwidth of 300 Hz. It operates across a temperature range of -55°C to +105°C, meets DO-160G standard for operational vibrations, and includes built-in self-test functionality. The part is REACH and RoHS compliant, non-classified under dual-use export control, and factory-calibrated for temperature compensation.
AXO315 redefines precision navigation in extreme environments. This single-axis, closed-loop digital MEMS accelerometer delivers exceptional stability and repeatability, crucial for accurate navigation under severe temperature fluctuations and intense vibrations. Offering a ±14 g input range, AXO315 rivals the performance of quartz accelerometers, but in a significantly smaller, lighter, and more power-efficient package. Key features include a remarkable 1 mg 1-year composite bias repeatability and a minimal 20 µg/g² Vibration Rectification Error (VRE), making it ideal for high-performance IMUs, INS, and AHRS in avionics and Advanced Air Mobility (AAM) applications. With a bias instability of 4 µg and an operating temperature range of -55°C to +105°C, AXO315 excels in GNSS-assisted inertial navigation for UAVs, VTOL aircraft, and other dynamic platforms. Integration is simplified by its hermetic ceramic SMD package and 24-bit SPI interface, reducing BOM complexity. A built-in self-test ensures continuous operational integrity. AXO315 is the superior MEMS accelerometer solution for mission-critical navigation in the most challenging conditions. Applications:•Avioni
| Tronics Microsystems | |
|---|---|
| Product Category | Accelerometers |
| Product Number | AXO®315 |
| Product Name | High Performance ±14 g Digital MEMS Accelerometer |
| Measurement Axes | Single |
| Sensor Technology | MEMS |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Features | Self Test / Self Calibrating |