BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:10V; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 73K4641 |
| Product Name | Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec |
| Number Digits | 3.5 |