RS Components, Ltd. Electric Screwdrivers 1966379

Description
Hios 280-CL-4000
Request a Quote
Description
Hios 280-CL-4000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdrivers - 1966379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Screwdrivers
1966379
Electric Screwdrivers 1966379
Hios 280-CL-4000

Hios 280-CL-4000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number 1966379
Product Name Electric Screwdrivers
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
Drive Size Other Drive Size
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details