Jergens, Inc. Ball Lock® Modular Grid Fixture Plates 58801

Description
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.
Request a Quote
Description
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Modular Grid Fixture Plates - 58801 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Modular Grid Fixture Plates
58801
Ball Lock® Modular Grid Fixture Plates 58801
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.

Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks.
Features, Benefits, & Product Specifications:

  • Material: FreMax™ 15 Steel or Equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)

Note(s):

  • Counterbored to 1" at mounting holes.
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 58801
Product Name Ball Lock® Modular Grid Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Bridgeport Style Subplates - 59121 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 9.84 inch (250 mm)
View Details
Quick-Loc™ Twin Bases - QL2-400205 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 64.39 lbs (29.2 kg)
Orientation Multi-axis
View Details
Quick-Change Ball Lock® Fixture Plate Kit - 28711-JD550 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 11.7 lbs (5.31 kg)
View Details
ZPS 4-Stud Fixture Plates - 30311-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 18.08 lbs (8.2 kg)
View Details