Jergens, Inc. Ball Lock® Dual Station Subplates 59111

Description
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Dual Station Subplates - 59111 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Dual Station Subplates
59111
Ball Lock® Dual Station Subplates 59111
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 steel plate or equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 59111
Product Name Ball Lock® Dual Station Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

ZPS Machinable Blanks - 300004 - Jergens, Inc.
Specs
Material Aluminum; Steel; Aluminum
Weight 3.09 lbs (1.4 kg)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Ball Lock® Standard Subplates - 49101 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 16 inch (406 mm)
View Details