2101-21 -- ELECTRIC SCREWDRIVER
Milwaukee Electric Tool Corporation
Electric Screwdriver
2101-21
Description
CORDLESS, PISTOL GRIP TYPE
0.85 POUND WEIGHT
200/600 RPM SPEED RATING
44 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
2 AH BATTERY CAPACITY
M4[TM] BRAND
OVERALL LENGTH 9.6 INCH
CHARGING TIME 45 MINUTE
INCLUDES (1) 2.0 COMPACT BATTERY, (1) #2 PHILLIPS BIT, (1) CHARGER
BATTERY VOLTAGE (V) 4
-
Milwaukee Electric Tool Corporation
Description
CORDLESS, PISTOL GRIP TYPE
0.85 POUND WEIGHT
200/600 RPM SPEED RATING
44 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
2 AH BATTERY CAPACITY
M4[TM] BRAND
OVERALL LENGTH 9.6 INCH
CHARGING TIME 45 MINUTE
INCLUDES (1) 2.0 COMPACT BATTERY, (1) #2 PHILLIPS BIT, (1) CHARGER
BATTERY VOLTAGE (V) 4
Suppliers
CORDLESS, PISTOL GRIP TYPE
0.85 POUND WEIGHT
200/600 RPM SPEED RATING
44 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
2 AH BATTERY CAPACITY
M4[TM] BRAND
OVERALL LENGTH 9.6 INCH
CHARGING TIME 45 MINUTE
INCLUDES (1) 2.0 COMPACT BATTERY, (1) #2 PHILLIPS BIT, (1) CHARGER
BATTERY VOLTAGE (V) 4
- CORDLESS, PISTOL GRIP TYPE
- 0.85 POUND WEIGHT
- 200/600 RPM SPEED RATING
- 44 INCH-POUND TORQUE RATING
- HEX DRIVE TYPE
- 1/4 INCH DRIVE SIZE
- 2 AH BATTERY CAPACITY
- M4[TM] BRAND
- OVERALL LENGTH 9.6 INCH
- CHARGING TIME 45 MINUTE
- INCLUDES (1) 2.0 COMPACT BATTERY, (1) #2 PHILLIPS BIT, (1) CHARGER
- BATTERY VOLTAGE (V) 4
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
2101-21 |
|
Product Name
|
Electric Screwdriver |
|
Drive Style
|
Electric
|
|
Screwdriver Style
|
Hand-Held with Pistol Grip
|
|
Torque Range
|
3.67 Ft-lbs (4.97 N-m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Electric
Rated Free Speed
700 to 1000 rpm
Drive Size
1/4" Hex; Other Drive Size
View Details
Drive Style
Pneumatic
Screwdriver Style
Fixtured
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features
Feeder System
View Details
Milwaukee Electric Tool Corporation
Drive Style
Electric
Screwdriver Style
Hand-Held with Pistol Grip
Torque Range
3.67 Ft-lbs (4.97 N-m)
View Details