Jergens, Inc. Metal Adjustable Handles 40502

Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet
Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles - 40502 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles
40502
Metal Adjustable Handles 40502
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish: Powder-Coated
  • Handle Color: Black Satin Finish
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40502
Product Name Metal Adjustable Handles
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handles - 40504 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 10301 - Jergens, Inc.
Specs
Colors / Finishes Available Plain
Handle Material Metal
Material Description 2024 Aluminum
View Details
Ergonomic Style Steel Handles - 22057 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M10
View Details
Single Handle Locking Levers - 28958 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details