Jergens, Inc. Ergonomic Style Steel Handles 22053

Description
Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels. Features, Benefits, & Product Specifications: Styles: Revolving and Fixed Material: Steel
Request a Quote
Description
Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels. Features, Benefits, & Product Specifications: Styles: Revolving and Fixed Material: Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Ergonomic Style Steel Handle, part number 22053, features a revolving design and is constructed from steel, ensuring durability and strength. It is designed for M12 thread applications, with a length of 105.5 mm and a grip diameter of 32 mm. The handle is suitable for use in various mechanical applications, providing a comfortable grip for users. This product is ideal for engineers seeking reliable handles for crank mechanisms or handwheels in their projects.

Datasheet Summary
Powered by GS/AI

The Jergens Ergonomic Style Steel Handle, part number 22053, features a revolving design and is constructed from steel, ensuring durability and strength. It is designed for M12 thread applications, with a length of 105.5 mm and a grip diameter of 32 mm. The handle is suitable for use in various mechanical applications, providing a comfortable grip for users. This product is ideal for engineers seeking reliable handles for crank mechanisms or handwheels in their projects.

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Style Steel Handles - 22053 - Jergens, Inc.
Cleveland, OH, United States
Ergonomic Style Steel Handles
22053
Ergonomic Style Steel Handles 22053
Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels. Features, Benefits, & Product Specifications: Styles: Revolving and Fixed Material: Steel

Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels.
Features, Benefits, & Product Specifications:

  • Styles: Revolving and Fixed
  • Material: Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 22053
Product Name Ergonomic Style Steel Handles
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34388 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Balanced Crank Handles - 11303 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details
Cam Levers External Thread - 40032 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Cam Levers External Thread - 40075 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details