Jergens, Inc. 12 Station Production Vise Columns 49477

Description
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Request a Quote
Description
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 Station Production Vise Columns - 49477 - Jergens, Inc.
Cleveland, OH, United States
12 Station Production Vise Columns
49477
12 Station Production Vise Columns 49477
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers

Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate.
Features, Benefits, & Product Specifications:

  • Reduce part processing costs by machining (3) sides of (12) parts
  • Increase unattended machine time
  • Improve part throughput
  • One-piece column with hardened stainless steel guideways
  • Full jaw travel permits clamping a larger variety of parts
  • Custom mounting patterns & base sizes are available upon request

Note(s):

  • Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece.
  • Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49477
Product Name 12 Station Production Vise Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Fixture Plates - 58841 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Heavy Duty Machine Vise Hardened Jaw Plate - JD550-HP - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel; Steel
Weight 1.37 lbs (0.6213 kg)
View Details
12 Station Production Vise Columns - 49413 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details