Jergens, Inc. Quick-Loc™ 96mm Square Support Pallets QL-200510

Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote
Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Square Support Pallets - QL-200510 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Square Support Pallets
QL-200510
Quick-Loc™ 96mm Square Support Pallets QL-200510
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included

Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Thickness Tolerance: ±0.13mm
  • Quick-Loc™ Pull Studs included
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL-200510
Product Name Quick-Loc™ 96mm Square Support Pallets
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Receivers - QL2-100320-MAM - Jergens, Inc.
Specs
Weight 9.7 lbs (4.4 kg)
Shape Round
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Standard Subplates - 59101 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 15.75 inch (400 mm)
View Details
QLS Tooling Columns - 69304 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Aluminum; 6061-T6512 Aluminum
Weight 113 lbs (51.25 kg)
View Details