jbj Techniques Limited Hydraulic Power Take-off HP500

Description
The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty applications including crushers, grinders, mulchers, dredgers, heavy-duty drills and many others. Features & Benefits: » Hydraulically actuated and self-adjusting wet clutch. » Suitable for in-line and side-load applications. » Advanced control system for smooth engagement. » Remote actuation via J1939 or switch input. » No pilot bearing. » High side load capability. » Maximum power rating 373 kW (500 hp) @ 1800 rpm. » Optional single tower (2-pads) or two tower (4-pads) auxiliary drive. » 298 kW (400 hp) maximum capacity per tower. » 336 kW (450 hp) maximum capacity for both towers. Available pump pads: » SAE "A" • SAE "B" • SAE "C" • SAE "D" • SAE "E" . » Pump tower rotatable by 0°/45°/90° CW/CCW. » 1:1 standard with optional 0.83:1 & 0.77:1 speed increase on pump tower. » SAE 1, SAE 2 & SAE 3 input housing. » SAE 14, SAE 11.5 & SAE 10 input coupling.
Request a Quote Datasheet
Description
The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty applications including crushers, grinders, mulchers, dredgers, heavy-duty drills and many others. Features & Benefits: » Hydraulically actuated and self-adjusting wet clutch. » Suitable for in-line and side-load applications. » Advanced control system for smooth engagement. » Remote actuation via J1939 or switch input. » No pilot bearing. » High side load capability. » Maximum power rating 373 kW (500 hp) @ 1800 rpm. » Optional single tower (2-pads) or two tower (4-pads) auxiliary drive. » 298 kW (400 hp) maximum capacity per tower. » 336 kW (450 hp) maximum capacity for both towers. Available pump pads: » SAE "A" • SAE "B" • SAE "C" • SAE "D" • SAE "E" . » Pump tower rotatable by 0°/45°/90° CW/CCW. » 1:1 standard with optional 0.83:1 & 0.77:1 speed increase on pump tower. » SAE 1, SAE 2 & SAE 3 input housing. » SAE 14, SAE 11.5 & SAE 10 input coupling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Take-off - HP500 - jbj Techniques Limited
Redhill, United Kingdom
Hydraulic Power Take-off
HP500
Hydraulic Power Take-off HP500
The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty applications including crushers, grinders, mulchers, dredgers, heavy-duty drills and many others. Features & Benefits: » Hydraulically actuated and self-adjusting wet clutch. » Suitable for in-line and side-load applications. » Advanced control system for smooth engagement. » Remote actuation via J1939 or switch input. » No pilot bearing. » High side load capability. » Maximum power rating 373 kW (500 hp) @ 1800 rpm. » Optional single tower (2-pads) or two tower (4-pads) auxiliary drive. » 298 kW (400 hp) maximum capacity per tower. » 336 kW (450 hp) maximum capacity for both towers. Available pump pads: » SAE "A" • SAE "B" • SAE "C" • SAE "D" • SAE "E" . » Pump tower rotatable by 0°/45°/90° CW/CCW. » 1:1 standard with optional 0.83:1 & 0.77:1 speed increase on pump tower. » SAE 1, SAE 2 & SAE 3 input housing. » SAE 14, SAE 11.5 & SAE 10 input coupling.

The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty applications including crushers, grinders, mulchers, dredgers, heavy-duty drills and many others.

Features & Benefits:
»
Hydraulically actuated and self-adjusting wet clutch.
» Suitable for in-line and side-load applications.
» Advanced control system for smooth engagement.
» Remote actuation via J1939 or switch input.
» No pilot bearing.
» High side load capability.
» Maximum power rating 373 kW (500 hp) @ 1800 rpm.
» Optional single tower (2-pads) or two tower (4-pads) auxiliary drive.
» 298 kW (400 hp) maximum capacity per tower.
» 336 kW (450 hp) maximum capacity for both towers.

Available pump pads:
» SAE "A" • SAE "B" • SAE "C" • SAE "D" • SAE "E" .
» Pump tower rotatable by 0°/45°/90° CW/CCW.
» 1:1 standard with optional 0.83:1 & 0.77:1 speed increase on pump tower.
» SAE 1, SAE 2 & SAE 3 input housing.
» SAE 14, SAE 11.5 & SAE 10 input coupling.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number HP500
Product Name Hydraulic Power Take-off
PTO Description Oil-filled, Multiple Disc, Hydraulically-actuated Self-adjusting Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off Unit - HP1200 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1243 HP @ 1800 rpm
View Details
Hydraulic Power Take-off Unit - RC Series Remote Control - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 1620 to 4122 Ft-lbs (2197 to 5589 N-m)
View Details
Mechanical Power Take-off Unit - TC - jbj Techniques Limited
Specs
PTO Description Spring Loaded Automotive Style 13" Clutch
Application Industrial
Torque 450 Ft-lbs (610 N-m)
View Details
Mechanical Power Take-off Unit - SP-S - jbj Techniques Limited
Specs
Torque 2430 to 7500 Ft-lbs (3295 to 10170 N-m)
View Details