The HXP100-MECA is a 6-axis parallel kinematic positioning system providing X, Y, Z, pitch, roll, and yaw motion with a 200 N centered load capacity and a base plate measuring 203.2 mm by 203.2 mm. It features a travel range of ±27.5 mm in X and Y, ±14 mm in Z, and ±11.5°, ±10.5°, ±19° in pitch, roll, and yaw respectively. The system uses DC servo motors, has a maximum speed of 2.5 mm/s in X and Y and 1 mm/s in Z, and offers a minimum incremental motion of 0.5 µm in X and Y and 0.25 µm in Z. It includes RightPath™ trajectory control, two programmable pivot points, and a cable length of 1.5 m. The unit weighs 7.2 kg and is base-mounted with M6 threaded holes for secure installation.
The HXP100-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 20 kg load capacity. It provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw for an effective solution to complex motion applications that demand high load capacity and accuracy in up to six independent axes. The HXP100-MECA hexapod is compatible with our controller. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure.
High Precision Actuators
The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators with encoder feedback at the leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed.
Innovative Actuator Joints
Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather than using ordinary universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity compared to other similarly sized hexapods.
HexaViz Simulation Software
Our HexaViz hexapod simulator allows you to discover which Newport Hexapod model best fits your application needs before ordering. Newport's FREE HexaViz Hexapod Simulation Software provides an easy-to-use virtual hexapod interface to evaluate travel range, load capacity, force, and torque characteristics.
| Newport MKS | |
|---|---|
| Product Category | Robots |
| Product Number | HXP100-MECA |
| Product Name | Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 |
| Robot Type | Parallel Robot (Delta/Hexapod) |
| Drive System | Electric |
| # of Axes | 6 # |
| Load Capacity | 20.39 kg (44.96 lbs) |