Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 2 4215SEBM20UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 2 - 4215SEBM20UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 2
4215SEBM20UP
Swivel Eye Bolt Codipro SEB UP WLL ton 2 4215SEBM20UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM20UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 2
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.4 - 4215FESEBM8UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 2.35 - 421100240210 - Certex UK
Specs
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.15 - 421524101 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.1653 tons (0.1500 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 2.5 Ton - 421100250050 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.76 tons (2.5 metric tons)
Units Metric
View Details