RS Components, Ltd. Pneumatic Suction Cups 2022747

Description
VAS-40-1/4-SI-B suction cup
Request a Quote
Description
VAS-40-1/4-SI-B suction cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2022747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2022747
Pneumatic Suction Cups 2022747
VAS-40-1/4-SI-B suction cup

VAS-40-1/4-SI-B suction cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2022747
Product Name Pneumatic Suction Cups
Diameter / Max. Size 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Pneumatic Suction Cups - 2040090 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2038264 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Pneumatic Suction Cups - 2022736 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 50 mm (1.97 inch)
Material Pur
View Details