Vac3 Cubes Vinyl Vacuum Cups VC22-W

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC22-W - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC22-W
Vinyl Vacuum Cups VC22-W
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC22-W
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-20-E - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2022703 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Single Bellow Style Vacuum Cups - B110 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 115 mm (4.53 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup (Automotive) - NSABX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 40 to 125 mm (1.57 to 4.92 inch)
Material Nitrile (NBR)
View Details