ANVER Corporation Hand Vacuum Cup 670.0

Description
Manually operated specialty item cup for holding and hanging
Description
Manually operated specialty item cup for holding and hanging

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
Hand Vacuum Cup
670.0
Hand Vacuum Cup 670.0
Manually operated specialty item cup for holding and hanging

Manually operated specialty item cup for holding and hanging

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 670.0
Product Name Hand Vacuum Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2811194 - RS Components, Ltd.
Specs
Type Deep
Diameter / Max. Size 20 mm (0.7874 inch)
Material Rubber; Fluororubber
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
B Series Bellows Vacuum Cup - A-3150233S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.8 mm (2 inch)
Material Silicone Rubber
View Details