Wood's Powr-Grip Co., Inc. 9" Flat Vacuum Cup with Metal Handle and Low Vacuum Audio Alarm N5450WBP

Description
Durable metal handle and metal-clad plunger. Plunger emits an audible warning to the user and others, in the case of a vacuum loss. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator provides user with visual warning of any vacuum loss. Low Vacuum Audio Alarm supplements visible red-line indicator with audible indicator, increasing peace of mind in circumstances that make it difficult to monitor the visual indicator. Ideal for use with Hand Cup Frames (VL2MAN, VL3000 and HF-6000) and other products that incorporate hand cups not held by the user. Advanced design automatically turns Audio Alarm on or off as necessary, eliminating power switch, increasing battery life and simplifying operation, as compared to competitors' products. Comes complete with long-lasting, easy-to-replace AAA battery, to power Audio Alarm. Check valve allows repumping without loss of vacuum. Release valve lever permits quick and complete release. Supplied with protective carrying case.
Description
Durable metal handle and metal-clad plunger. Plunger emits an audible warning to the user and others, in the case of a vacuum loss. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator provides user with visual warning of any vacuum loss. Low Vacuum Audio Alarm supplements visible red-line indicator with audible indicator, increasing peace of mind in circumstances that make it difficult to monitor the visual indicator. Ideal for use with Hand Cup Frames (VL2MAN, VL3000 and HF-6000) and other products that incorporate hand cups not held by the user. Advanced design automatically turns Audio Alarm on or off as necessary, eliminating power switch, increasing battery life and simplifying operation, as compared to competitors' products. Comes complete with long-lasting, easy-to-replace AAA battery, to power Audio Alarm. Check valve allows repumping without loss of vacuum. Release valve lever permits quick and complete release. Supplied with protective carrying case.

Suppliers

Company
Product
Description
Supplier Links
9
Laurel, MT, USA
9" Flat Vacuum Cup with Metal Handle and Low Vacuum Audio Alarm
N5450WBP
9" Flat Vacuum Cup with Metal Handle and Low Vacuum Audio Alarm N5450WBP
Durable metal handle and metal-clad plunger. Plunger emits an audible warning to the user and others, in the case of a vacuum loss. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator provides user with visual warning of any vacuum loss. Low Vacuum Audio Alarm supplements visible red-line indicator with audible indicator, increasing peace of mind in circumstances that make it difficult to monitor the visual indicator. Ideal for use with Hand Cup Frames (VL2MAN, VL3000 and HF-6000) and other products that incorporate hand cups not held by the user. Advanced design automatically turns Audio Alarm on or off as necessary, eliminating power switch, increasing battery life and simplifying operation, as compared to competitors' products. Comes complete with long-lasting, easy-to-replace AAA battery, to power Audio Alarm. Check valve allows repumping without loss of vacuum. Release valve lever permits quick and complete release. Supplied with protective carrying case.
  • Durable metal handle and metal-clad plunger.
  • Plunger emits an audible warning to the user and others, in the case of a vacuum loss.
  • Fast attachment on smooth, nonporous flat surfaces.
  • Flexible vacuum pad edge for materials that may bend or flex when lifted.
  • Red-line indicator provides user with visual warning of any vacuum loss.
  • Low Vacuum Audio Alarm supplements visible red-line indicator with audible indicator, increasing peace of mind in circumstances that make it difficult to monitor the visual indicator.
  • Ideal for use with Hand Cup Frames (VL2MAN, VL3000 and HF-6000) and other products that incorporate hand cups not held by the user.
  • Advanced design automatically turns Audio Alarm on or off as necessary, eliminating power switch, increasing battery life and simplifying operation, as compared to competitors' products.
  • Comes complete with long-lasting, easy-to-replace AAA battery, to power Audio Alarm.
  • Check valve allows repumping without loss of vacuum.
  • Release valve lever permits quick and complete release.
  • Supplied with protective carrying case.
Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number N5450WBP
Product Name 9" Flat Vacuum Cup with Metal Handle and Low Vacuum Audio Alarm
Type DeepCup; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038246 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Oval Vacuum Cup / Suction Cup - VS 0 - SAS Automation, LLC
Specs
Type Oval
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details