ANVER Corporation F Series Flat Vacuum Cup A-3150239

Description
F Series Flat Vacuum Cup -- A-3150239
Description
F Series Flat Vacuum Cup -- A-3150239

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150239 - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150239
F Series Flat Vacuum Cup A-3150239
F Series Flat Vacuum Cup -- A-3150239

F Series Flat Vacuum Cup -- A-3150239

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150239
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022702 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
Suction Cup - BP39-SIT-B - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
View Details