Wood's Powr-Grip Co., Inc. 6" Flat Vacuum Cup with Flip Handle Model LP6FH

Description
Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH). Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.
Description
Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH). Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.

Suppliers

Company
Product
Description
Supplier Links
6
Laurel, MT, USA
6" Flat Vacuum Cup with Flip Handle
Model LP6FH
6" Flat Vacuum Cup with Flip Handle Model LP6FH
Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH). Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.

Features:

Flipover bail handle permits load to swing or change orientation as needed.
Narrow profile allows for attachment in tight storage locations.
Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH).
Red-line indicator warns user of any vacuum loss.
Check valve allows repumping without loss of remaining vacuum.
Lift tabs on vacuum pad edges permit instant release.
Supplied with vacuum pad protector.

Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Model LP6FH
Product Name 6" Flat Vacuum Cup with Flip Handle
Type Standard; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-55-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038182 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Universal Flat Vacuum Cups - SFU-A - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 1.5 to 193 mm (0.0591 to 7.6 inch)
Stroke 0.3000 to 13 mm (0.0118 to 0.5118 inch)
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details