ANVER Corporation BL Series Multiple Bellows Vacuum Cup A-3150110

Description
BL Series Multiple Bellows Vacuum Cup -- A-3150110
Description
BL Series Multiple Bellows Vacuum Cup -- A-3150110

Suppliers

Company
Product
Description
Supplier Links
BL Series Multiple Bellows Vacuum Cup - A-3150110 - ANVER Corporation
Hudson, MA, USA
BL Series Multiple Bellows Vacuum Cup
A-3150110
BL Series Multiple Bellows Vacuum Cup A-3150110
BL Series Multiple Bellows Vacuum Cup -- A-3150110

BL Series Multiple Bellows Vacuum Cup -- A-3150110

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150110
Product Name BL Series Multiple Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038364 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Polybutadiene
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-F75-NM-W - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 76.71 mm (3.02 inch)
Material Nomathane
View Details