IMI Norgren Vacuum Cup - Deep VCR-D20P-S

Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.
Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Deep - VCR-D20P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Deep
VCR-D20P-S
Vacuum Cup - Deep VCR-D20P-S
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Supplier's Site

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-D20P-S
Product Name Vacuum Cup - Deep
Type Standard; DeepCup
Diameter / Max. Size 21.8 mm (0.8583 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022702 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Y-Series Suction Cup - YP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 20 mm (0.2362 to 0.7874 inch)
Material Silicone Rubber
View Details
Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets - SM-B - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 32 to 128 mm (1.26 to 5.04 inch)
Stroke 9 to 32 mm (0.3543 to 1.26 inch)
View Details