Festo Corporation Vacuum cup without connector ESV-60-GT

Description
Wearing part for assembled suction cup ESS Easily interchangeable Suction cup volume: 0.318 … 245 cm³ Min. workpiece radius: 10 … 680 mm
Request a Quote Datasheet
Description
Wearing part for assembled suction cup ESS Easily interchangeable Suction cup volume: 0.318 … 245 cm³ Min. workpiece radius: 10 … 680 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum cup without connector - ESV-60-GT - Festo Corporation
Islandia, NY, United States
Vacuum cup without connector
ESV-60-GT
Vacuum cup without connector ESV-60-GT
Wearing part for assembled suction cup ESS Easily interchangeable Suction cup volume: 0.318 … 245 cm³ Min. workpiece radius: 10 … 680 mm
  • Wearing part for assembled suction cup ESS
  • Easily interchangeable
  • Suction cup volume: 0.318 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESV-60-GT
Product Name Vacuum cup without connector
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Vacuum suction cup - ESS-60-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Vacuum suction cup - ESS-8-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Vacuum suction cup - ESS-8-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material FPM
View Details