Newport MKS Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum 100760606

Description
The 100760606 Centering Ring Assembly is designed for NW63 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760606 Centering Ring Assembly is designed for NW63 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum - 100760606 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum
100760606
Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum 100760606
The 100760606 Centering Ring Assembly is designed for NW63 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760606 Centering Ring Assembly is designed for NW63 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760606
Product Name Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100318806 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760408 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, Aluminum - 100311600 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
ISO-KF Flange Adapter, NW40 to 0.5 inch O.D. Pipe Compression Fitting - 100316905 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details