- Trained on our vast library of engineering resources.

Wood's Powr-Grip Co., Inc. 6" Concave Vacuum Cup with Tie-Down Bail Model TL6TD

Description
Features: Steel bail provides attachment point for securing loads. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.

Suppliers

Company
Product
Description
Supplier Links
6
Laurel, MT, USA
6" Concave Vacuum Cup with Tie-Down Bail
Model TL6TD
6" Concave Vacuum Cup with Tie-Down Bail Model TL6TD
Features: Steel bail provides attachment point for securing loads. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.

Features:

Steel bail provides attachment point for securing loads.
Provides a reliable, temporary vacuum mount, without drilling holes.
Rubber vacuum pad will not mark or damage most surfaces.
Attaches to flat or curved, smooth, nonporous surfaces.
Red-line indicator warns user of any vacuum loss.
Check valve allows repumping without loss of remaining vacuum.
Lift tabs on vacuum pad edges permit instant release.
Supplied with vacuum pad protector.

Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Model TL6TD
Product Name 6" Concave Vacuum Cup with Tie-Down Bail
Type Standard; Flat
Unlock Full Specs
to access all available technical data

Similar Products

 - 7036227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Rubber
View Details
Vacuum cup without connector - ESV-80-BT - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material Vulkollan®
View Details
Vacuum Cup - Flat - VCR-F20P-S - Norgren - Material Handling
Norgren - Material Handling
Specs
Type Standard; Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8701 inch)
Material Silicone Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details