ANVER Corporation B Series Bellows Vacuum Cup A-B10-2.20

Description
B Series Bellows Vacuum Cup -- A-B10-2.20
Description
B Series Bellows Vacuum Cup -- A-B10-2.20

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-B10-2.20 - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-B10-2.20
B Series Bellows Vacuum Cup A-B10-2.20
B Series Bellows Vacuum Cup -- A-B10-2.20

B Series Bellows Vacuum Cup -- A-B10-2.20

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-B10-2.20
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038400 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150127 - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 27.43 mm (1.08 inch)
Material Nitrile (NBR)
View Details