Keystone Electronics Corp. .018" PCB Pin Tin, Press Fit 1991-2

Description
Part Number: 1991-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1991-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1991-2 is a tin-plated micro pin designed for press-fit mounting on a .062 inch (1.57 mm) thick printed circuit board, with a diameter of 0.018 inch (0.46 mm). It is made of brass and complies with RoHS standards. The pin is intended for mating with standard micro jacks and features a knurled body for secure press-fit retention.

Datasheet Summary
Powered by GS/AI

The 1991-2 is a tin-plated micro pin designed for press-fit mounting on a .062 inch (1.57 mm) thick printed circuit board, with a diameter of 0.018 inch (0.46 mm). It is made of brass and complies with RoHS standards. The pin is intended for mating with standard micro jacks and features a knurled body for secure press-fit retention.

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Tin, Press Fit
1991-2
.018" PCB Pin Tin, Press Fit 1991-2
Part Number: 1991-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins

Part Number: 1991-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: 0.018
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1991-2
Product Name .018" PCB Pin Tin, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Turret Terminal - 11352 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Hollow Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details