RT4L160 -- 4L TREP WASHER
J.Lanfranco Fastener Systems Inc.
4L Trep Washer
RT4L160
Description
4L Trep Washer
-
J.Lanfranco Fastener Systems Inc.
Description
4L Trep Washer
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
RT4L160 |
|
Product Name
|
4L Trep Washer |
|
Material
|
Steel (optional feature); StainlessSteel (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.140 inch (3.556 mm)
View Details
2 suppliers
Material
EN 2.4819 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details