Keystone Electronics Corp. Shoulder Washer 7684

Description
Part Number: 7684 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 7684 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7684 nylon shoulder washer is designed for use with screws and provides a load-distributing shoulder between fastened components. It has an inner diameter of 0.140 inches (3.6 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.6 mm). The washer is made from Nylon 6/6 per ASTM D4066 and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7684 nylon shoulder washer is designed for use with screws and provides a load-distributing shoulder between fastened components. It has an inner diameter of 0.140 inches (3.6 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.6 mm). The washer is made from Nylon 6/6 per ASTM D4066 and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7684 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7684
Shoulder Washer 7684
Part Number: 7684 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 7684

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7684-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7684-ND
Bushing, Shoulder Washers 36-7684-ND
"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 7684 36-7684-ND
Product Name Shoulder Washer Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 3109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers