Jergens, Inc. Jam Nuts 60967

Description
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
Request a Quote Datasheet
Description
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nuts - 60967 - Jergens, Inc.
Cleveland, OH, United States
Jam Nuts
60967
Jam Nuts 60967
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc

Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration.
Features, Benefits, & Product Specifications:

  • Material: C1018 Low Carbon Steel
  • Finish: Zinc
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 60967
Product Name Jam Nuts
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knob with Stud by ELESA® - 33782 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
T-Slot Nuts - 43305 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Spherical Flanged Assemblies - 39309 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details