The CLA-832-2 is a self-clinching nut designed for aluminum sheets, featuring a #8-32 thread and a shank code of 2. It installs in aluminum sheets up to 0.213 in. thick with a minimum hole size of 0.212 in. and a minimum centerline-to-edge distance of 0.27 in. The nut includes a serrated clinching ring to prevent rotation after installation and is recommended for aluminum with a hardness of HRB 50 or less. Performance data shows a pushout resistance of 1000-1500 lbf and a torque-out resistance of 27 in.-lb when installed in 5052-H34 aluminum.
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation.
Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale.
Unplated threads are sized to accept a basic go gauge after .00025” plating.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLA-832-2 | CLA-832-2 |
| Product Name | Self-Clinching Nuts - Type CLA - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |