J.Lanfranco Fastener Systems Inc. Conical Striated Washer CSCM140

Description
CONICAL STRIATED WASHER Code CSC NFE 25511A
Description
CONICAL STRIATED WASHER Code CSC NFE 25511A

Suppliers

Company
Product
Description
Supplier Links
Conical Striated Washer - CSCM140 - J.Lanfranco Fastener Systems Inc.
Hawkesbury, Ontario, Canada
Conical Striated Washer
CSCM140
Conical Striated Washer CSCM140
CONICAL STRIATED WASHER Code CSC NFE 25511A

CONICAL STRIATED WASHER
Code CSC
NFE 25511A

Supplier's Site

Technical Specifications

  J.Lanfranco Fastener Systems Inc.
Product Category Washers
Product Number CSCM140
Product Name Conical Striated Washer
Washer Type Conical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Shoulder Washer - 4711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.253 inch (6.426 mm)
View Details
5 suppliers
Nord-Lock X-Series Washers - NLX - Nord-Lock Group
Specs
Material Steel; Steel EN 1.7225
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter 0.236 to 1.063 inch (6.000 to 27.000 mm)
View Details