AD14160BB-4 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
AD14160BB-4
Description
DSP MULTIPROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
DSP MULTIPROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
AD14160BB-4 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V~3.6V
Package Type
QFP; Other; 48-TQFP
Pin Count
48
View Details
Clock Speed
533 MHz
Interface Type
I²C; SPI; UART; USB; DMA, I²C, PPI, SPI, SPORT, UART, USB
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details