Zilog Interface - Interface - Specialized - Z8523016PEG Z8523016PEG

Description
Manufacturer: Zilog Win Source Part Number: 800257-Z8523016PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523016VEG; Z8523016PSG ; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800257-Z8523016PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523016VEG; Z8523016PSG ; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523016PEG - 800257-Z8523016PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523016PEG
800257-Z8523016PEG
Interface - Interface - Specialized - Z8523016PEG 800257-Z8523016PEG
Manufacturer: Zilog Win Source Part Number: 800257-Z8523016PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523016VEG; Z8523016PSG ; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800257-Z8523016PEG
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z8523016VEG; Z8523016PSG ;
Introduction Date: November 14, 2002
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z8523016PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523016PEG
Specialized Z8523016PEG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523016PEG
Integrated Circuits (ICs) - Interface - Specialized Z8523016PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523016PEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523016PEG
Specialized Z8523016PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800257-Z8523016PEG Z8523016PEG Z8523016PEG Z8523016PEG
Product Name Interface - Interface - Specialized - Z8523016PEG Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; 3-state - 74ALVC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details