Littelfuse, Inc. Single IGBTs IXGH42N30C3

Description
IGBT PT 300V 223W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 300V 223W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH42N30C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH42N30C3-ND
Single IGBTs IXGH42N30C3-ND
IGBT PT 300V 223W Through Hole TO-247AD

IGBT PT 300V 223W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH42N30C3 - 1049629-IXGH42N30C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH42N30C3
1049629-IXGH42N30C3
IGBTs - Single - IXGH42N30C3 1049629-IXGH42N30C3
Manufacturer: IXYS Win Source Part Number: 1049629-IXGH42N30C3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 76nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 223W Pulsed Collector Current: 250A Collector-emitter saturation voltage(Max): 1.85V @ 15V, 42A Total Switching Energy(Ets): 120μJ (on), 150μJ (off) Turn-on and Turn-off delay time: 21ns/113ns Testing Conditions: 200V, 21A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Industrial

Manufacturer: IXYS
Win Source Part Number: 1049629-IXGH42N30C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 76nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 223W
Pulsed Collector Current: 250A
Collector-emitter saturation voltage(Max): 1.85V @ 15V, 42A
Total Switching Energy(Ets): 120μJ (on), 150μJ (off)
Turn-on and Turn-off delay time: 21ns/113ns
Testing Conditions: 200V, 21A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Industrial

Buy Now Datasheet
Singapore, Singapore
300V 223W IGBT Transistor
279-IXGH42N30C3
300V 223W IGBT Transistor 279-IXGH42N30C3
IGBT 300V 223W TO247 Product overview: IXGH42N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 223W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 223W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH42N30C3 can be used for catalog matching and distributor lookup.

IGBT 300V 223W TO247 Product overview: IXGH42N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 223W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 223W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH42N30C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH42N30C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH42N30C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH42N30C3
IGBT 300V 223W TO247

IGBT 300V 223W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGH42N30C3
IGBT Transistors IXGH42N30C3
IGBT Transistors 42 Amps 300V

IGBT Transistors 42 Amps 300V

Buy Now Datasheet
IGBT 300V 223W TO247 - 401-IXGH42N30C3 - Utmel Electronic Limited
Hong Kong, China
IGBT 300V 223W TO247
401-IXGH42N30C3
IGBT 300V 223W TO247 401-IXGH42N30C3
IGBT 300V 223W TO247

IGBT 300V 223W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH42N30C3-ND 1049629-IXGH42N30C3 279-IXGH42N30C3 IXGH42N30C3 IXGH42N30C3 401-IXGH42N30C3
Product Name Single IGBTs IGBTs - Single - IXGH42N30C3 300V 223W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors IGBT 300V 223W TO247
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXGH) Tube
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Structure PT
VCE(on) 1.85 volts 1.54 volts
Unlock Full Specs
to access all available technical data