Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX88N20Q

Description
MOSFET N-CH 200V 88A PLUS247-3
Datasheet
Description
MOSFET N-CH 200V 88A PLUS247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX88N20Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX88N20Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX88N20Q
MOSFET N-CH 200V 88A PLUS247-3

MOSFET N-CH 200V 88A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 88 Amps 200V 0.022W Rds

MOSFET 88 Amps 200V 0.022W Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX88N20Q IXFX88N20Q
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details