Zilog Single FETs, MOSFETs IXFN100N65X2

Description
N-Channel 650V 78A (Tc) 595W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 650V 78A (Tc) 595W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN100N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN100N65X2-ND
Single FETs, MOSFETs IXFN100N65X2-ND
N-Channel 650V 78A (Tc) 595W (Tc) Chassis Mount SOT-227B

N-Channel 650V 78A (Tc) 595W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324594-IXFN100N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324594-IXFN100N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324594-IXFN100N65X2
Manufacturer: IXYS Win Source Part Number: 1324594-IXFN100N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 78A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 595W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN100 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: IXYS
Win Source Part Number: 1324594-IXFN100N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 78A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 595W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFN100
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/78A miniBLOC SOT-227

MOSFET 650V/78A miniBLOC SOT-227

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN100N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN100N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN100N65X2
MOSFET N-CH 650V 78A SOT227B

MOSFET N-CH 650V 78A SOT227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN100N65X2-ND 1324594-IXFN100N65X2 IXFN100N65X2 IXFN100N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers