Qorvo DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor T2G4005528-FS

Description
Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Greensboro, NC, United States
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor
T2G4005528-FS
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor T2G4005528-FS
Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.

Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations.

Lead-free and ROHS compliant

Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-T2G4005528-FS-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-T2G4005528-FS-ND
RF FETs, MOSFETs 2312-T2G4005528-FS-ND
DC-3.5 GHZ, 55W, 28V GAN RF PWR

DC-3.5 GHZ, 55W, 28V GAN RF PWR

Buy Now Datasheet
Singapore, Singapore
3.5GHz 28V MOSFET Transistor
278-T2G4005528-FS
3.5GHz 28V MOSFET Transistor 278-T2G4005528-FS
GaN FETs DC-3.5GHz 55 Watt 28V GaN Flangeless Product overview: T2G4005528-FS from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5GHz, 28V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2G4005528-FS can be used for catalog matching and distributor lookup.

GaN FETs DC-3.5GHz 55 Watt 28V GaN Flangeless Product overview: T2G4005528-FS from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5GHz, 28V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2G4005528-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number T2G4005528-FS 2312-T2G4005528-FS-ND 278-T2G4005528-FS
Product Name DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor RF FETs, MOSFETs 3.5GHz 28V MOSFET Transistor
Transistor Technology / Material GaN
Package Type NI-360 2L-FLG Tray
Power Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers