IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA90N20X3TRL IXFA90N20X3TRL

Description
Manufacturer: IXYS Win Source Part Number: 876065-IXFA90N20X3TR L Features: 200 V Package: Reel - TR Family Name: IXFA90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 800 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876065-IXFA90N20X3TR L Features: 200 V Package: Reel - TR Family Name: IXFA90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 800 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA90N20X3TRL - 876065-IXFA90N20X3TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA90N20X3TRL
876065-IXFA90N20X3TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA90N20X3TRL 876065-IXFA90N20X3TRL
Manufacturer: IXYS Win Source Part Number: 876065-IXFA90N20X3TR L Features: 200 V Package: Reel - TR Family Name: IXFA90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 800 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876065-IXFA90N20X3TRL
Features: 200 V
Package: Reel - TR
Family Name: IXFA90
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876065-IXFA90N20X3TRL IXFA90N20X3TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA90N20X3TRL MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type UDFN
View Details
N-channel 40 V, 15.0 mOhm standard level MOSFET in LFPAK33 - BUK7M15-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
5 suppliers
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers